Proto® Industrial Tools Plier J276

Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J276 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J276
Plier J276
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH 6-1/2 OVERALL LENGTH - FRACTIONAL 6.5 OVERALL LENGTH - DECIMAL 1-3/4 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH 1.75 JAW LENGTH - DECIMAL 1-3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SLIP JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 6-1/2 INCH OVERALL LENGTH
  • 6-1/2 OVERALL LENGTH - FRACTIONAL
  • 6.5 OVERALL LENGTH - DECIMAL
  • 1-3/4 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • 1.75 JAW LENGTH - DECIMAL
  • 1-3/4 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • COMBINATION JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J276
Product Name Plier
Type Combination; Slip Joint
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 1.26 inch (32 mm)
View Details
6661 - Pincers - 66611180 - Stahlwille North America
Stahlwille North America
Specs
Length 7.09 inch (180 mm)
Weight 11.36 oz (3.16 N)
View Details
Plier - J275G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Combination; Slip Joint
Length 5.81 inch (148 mm)
Jaw Length 1.31 inch (33.34 mm)
View Details