Proto® Industrial Tools Plier J275G

Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-13/16 INCH OVERALL LENGTH 5-13/16 OVERALL LENGTH - FRACTIONAL 5.8125 OVERALL LENGTH - DECIMAL 1-5/16 INCH JAW LENGTH 7/8 INCH JAW WIDTH 1.3125 JAW LENGTH - DECIMAL 1-5/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-13/16 INCH OVERALL LENGTH 5-13/16 OVERALL LENGTH - FRACTIONAL 5.8125 OVERALL LENGTH - DECIMAL 1-5/16 INCH JAW LENGTH 7/8 INCH JAW WIDTH 1.3125 JAW LENGTH - DECIMAL 1-5/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J275G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J275G
Plier J275G
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-13/16 INCH OVERALL LENGTH 5-13/16 OVERALL LENGTH - FRACTIONAL 5.8125 OVERALL LENGTH - DECIMAL 1-5/16 INCH JAW LENGTH 7/8 INCH JAW WIDTH 1.3125 JAW LENGTH - DECIMAL 1-5/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SLIP JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 5-13/16 INCH OVERALL LENGTH
  • 5-13/16 OVERALL LENGTH - FRACTIONAL
  • 5.8125 OVERALL LENGTH - DECIMAL
  • 1-5/16 INCH JAW LENGTH
  • 7/8 INCH JAW WIDTH
  • 1.3125 JAW LENGTH - DECIMAL
  • 1-5/16 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • COMBINATION JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J275G
Product Name Plier
Type Combination; Slip Joint
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1366975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 5.2 inch (132 mm)
Standards VDE/1000V Approved
View Details
6501 - Combination pliers - 65015160 - Stahlwille North America
Specs
Type Combination
Length 6.3 inch (160 mm)
Weight 7.41 oz (2.06 N)
View Details
Plier - J241G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 11.38 inch (289 mm)
Jaw Length 2.56 inch (65.09 mm)
View Details