Proto® Industrial Tools LOCKING CLAMP J275XL

Description
C CLAMP TYPE 14 2/12 INCH WELDING APPLICATION HEAT TREATED ALUMINUM ALLOY JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 45/64 INCH WEIGHT 1.92 LB
Datasheet
Description
C CLAMP TYPE 14 2/12 INCH WELDING APPLICATION HEAT TREATED ALUMINUM ALLOY JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 45/64 INCH WEIGHT 1.92 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - J275XL - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
J275XL
LOCKING CLAMP J275XL
C CLAMP TYPE 14 2/12 INCH WELDING APPLICATION HEAT TREATED ALUMINUM ALLOY JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 45/64 INCH WEIGHT 1.92 LB
  • C CLAMP TYPE
  • 14 2/12 INCH
  • WELDING APPLICATION
  • HEAT TREATED ALUMINUM ALLOY JAW MATERIAL
  • STANDARD TIP TYPE
  • PROTO[R] BRAND
  • JAW WIDTH 45/64 INCH
  • WEIGHT 1.92 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J275XL
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

990 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70015 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Vertical Plate Clamps 92 Series WLL ton 3 - 502100300322770 - Certex UK
Specs
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 6122667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Magnetic clamp
Actuation Permanent magnet
Capacity / Jaw Opening 1.77 inch (45 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details