Proto® Industrial Tools Plier J241G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 11-3/8 INCH OVERALL LENGTH 11-3/8 OVERALL LENGTH - FRACTIONAL 11.375 OVERALL LENGTH - DECIMAL 2-9/16 INCH JAW LENGTH 23/32 INCH JAW WIDTH 2.5625 JAW LENGTH - DECIMAL 2-9/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL LONG CURVED NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 11-3/8 INCH OVERALL LENGTH 11-3/8 OVERALL LENGTH - FRACTIONAL 11.375 OVERALL LENGTH - DECIMAL 2-9/16 INCH JAW LENGTH 23/32 INCH JAW WIDTH 2.5625 JAW LENGTH - DECIMAL 2-9/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL LONG CURVED NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J241G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J241G
Plier J241G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 11-3/8 INCH OVERALL LENGTH 11-3/8 OVERALL LENGTH - FRACTIONAL 11.375 OVERALL LENGTH - DECIMAL 2-9/16 INCH JAW LENGTH 23/32 INCH JAW WIDTH 2.5625 JAW LENGTH - DECIMAL 2-9/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL LONG CURVED NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 11-3/8 INCH OVERALL LENGTH
  • 11-3/8 OVERALL LENGTH - FRACTIONAL
  • 11.375 OVERALL LENGTH - DECIMAL
  • 2-9/16 INCH JAW LENGTH
  • 23/32 INCH JAW WIDTH
  • 2.5625 JAW LENGTH - DECIMAL
  • 2-9/16 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • LONG CURVED NEEDLE NOSE JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J241G
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1780351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Jaw Length 1.26 inch (32 mm)
View Details
6630 - Cable shear - 66307220 - Stahlwille North America
Stahlwille North America
Specs
Length 8.66 inch (220 mm)
Weight 13.41 oz (3.73 N)
View Details
PLIER - E189872 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.98 inch (203 mm)
Jaw Length 2.72 inch (69.06 mm)
View Details