Proto® Industrial Tools Plier J275

Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-3/4 INCH OVERALL LENGTH 5-3/4 OVERALL LENGTH - FRACTIONAL 5.75 OVERALL LENGTH - DECIMAL 1-5/16 INCH JAW LENGTH 7/8 INCH JAW WIDTH 1.3125 JAW LENGTH - DECIMAL 1-5/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-3/4 INCH OVERALL LENGTH 5-3/4 OVERALL LENGTH - FRACTIONAL 5.75 OVERALL LENGTH - DECIMAL 1-5/16 INCH JAW LENGTH 7/8 INCH JAW WIDTH 1.3125 JAW LENGTH - DECIMAL 1-5/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J275 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J275
Plier J275
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-3/4 INCH OVERALL LENGTH 5-3/4 OVERALL LENGTH - FRACTIONAL 5.75 OVERALL LENGTH - DECIMAL 1-5/16 INCH JAW LENGTH 7/8 INCH JAW WIDTH 1.3125 JAW LENGTH - DECIMAL 1-5/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SLIP JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 5-3/4 INCH OVERALL LENGTH
  • 5-3/4 OVERALL LENGTH - FRACTIONAL
  • 5.75 OVERALL LENGTH - DECIMAL
  • 1-5/16 INCH JAW LENGTH
  • 7/8 INCH JAW WIDTH
  • 1.3125 JAW LENGTH - DECIMAL
  • 1-5/16 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • COMBINATION JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J275
Product Name Plier
Type Combination; Slip Joint
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1366986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.24 inch (158 mm)
Standards VDE/1000V Approved
View Details
6622 - Wire stripping pliers - 66225160 - Stahlwille North America
Specs
Length 6.3 inch (160 mm)
Weight 6.88 oz (1.91 N)
View Details
Plier - J223G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 6.16 inch (156 mm)
Jaw Length 2.31 inch (58.74 mm)
View Details