Proto® Industrial Tools LOCKING CLAMP J266NC

Description
CURVED/LONG SLIM JAW TYPE 11 1/5 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 15/32 INCH WEIGHT 1.96 LB
Datasheet
Description
CURVED/LONG SLIM JAW TYPE 11 1/5 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 15/32 INCH WEIGHT 1.96 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - J266NC - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
J266NC
LOCKING CLAMP J266NC
CURVED/LONG SLIM JAW TYPE 11 1/5 INCH ENGINE APPLICATION HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW WIDTH 15/32 INCH WEIGHT 1.96 LB
  • CURVED/LONG SLIM JAW TYPE
  • 11 1/5 INCH
  • ENGINE APPLICATION
  • HEAT TREATED NICKEL CHROME PLATED MICROALLOY STEEL JAW MATERIAL
  • STANDARD TIP TYPE
  • PROTO[R] BRAND
  • JAW WIDTH 15/32 INCH
  • WEIGHT 1.96 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J266NC
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 5 - 502300503050790 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
HDC8800 Heavy Duty Cam Clamps - 72402 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1680 lbs (762 kg)
View Details
Clamps - 1253879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp
Capacity / Jaw Opening 2.17 inch (55 mm)
View Details
LOCKING CLAMP - E084808 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type LOCKING CLAMP
Toggle Clamp Type CURVED JAW
View Details