Proto® Industrial Tools Plier J266G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-3/16 INCH OVERALL LENGTH 6-3/16 OVERALL LENGTH - FRACTIONAL 6.1875 OVERALL LENGTH - DECIMAL 1-3/32 INCH JAW LENGTH 29/32 INCH JAW WIDTH 1.0937 JAW LENGTH - DECIMAL 1-3/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-3/16 INCH OVERALL LENGTH 6-3/16 OVERALL LENGTH - FRACTIONAL 6.1875 OVERALL LENGTH - DECIMAL 1-3/32 INCH JAW LENGTH 29/32 INCH JAW WIDTH 1.0937 JAW LENGTH - DECIMAL 1-3/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J266G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J266G
Plier J266G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-3/16 INCH OVERALL LENGTH 6-3/16 OVERALL LENGTH - FRACTIONAL 6.1875 OVERALL LENGTH - DECIMAL 1-3/32 INCH JAW LENGTH 29/32 INCH JAW WIDTH 1.0937 JAW LENGTH - DECIMAL 1-3/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 6-3/16 INCH OVERALL LENGTH
  • 6-3/16 OVERALL LENGTH - FRACTIONAL
  • 6.1875 OVERALL LENGTH - DECIMAL
  • 1-3/32 INCH JAW LENGTH
  • 29/32 INCH JAW WIDTH
  • 1.0937 JAW LENGTH - DECIMAL
  • 1-3/32 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • STRAIGHT JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J266G
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
6537 - Snipe nose pliers (needle pliers) - 65375160 - Stahlwille North America
Specs
Type Miniture / Precision
Length 6.3 inch (160 mm)
Weight 4.06 oz (1.13 N)
View Details
Plier - J389 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 5.38 inch (137 mm)
Features Soft Handles
View Details