Proto® Industrial Tools LOCKING CLAMP J265XL

Description
6 8/11 INCH WELDING APPLICATION ALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW SIZE 5/16 INCH W X 1 61/64 INCH THK WEIGHT 0.53 LB
Datasheet
Description
6 8/11 INCH WELDING APPLICATION ALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW SIZE 5/16 INCH W X 1 61/64 INCH THK WEIGHT 0.53 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - J265XL - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
J265XL
LOCKING CLAMP J265XL
6 8/11 INCH WELDING APPLICATION ALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW SIZE 5/16 INCH W X 1 61/64 INCH THK WEIGHT 0.53 LB
  • 6 8/11 INCH
  • WELDING APPLICATION
  • ALLOY STEEL JAW MATERIAL
  • STANDARD TIP TYPE
  • PROTO[R] BRAND
  • JAW SIZE 5/16 INCH W X 1 61/64 INCH THK
  • WEIGHT 0.53 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J265XL
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

1,200 LB CAP Pulling Action Latch Toggle Clamps - 70139 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Vertical Plate Clamps 92 Series WLL ton 2 - 502100200322770 - Certex UK
Specs
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 1253808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Body Material Polyamide, Steel, Polypropylene, Plastic
Capacity / Jaw Opening 35.43 inch (900 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details