Proto® Industrial Tools Plier J265SG

Description
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 16-7/8 INCH OVERALL LENGTH 16-7/8 OVERALL LENGTH - FRACTIONAL 16.875 OVERALL LENGTH - DECIMAL 3-3/8 INCH JAW LENGTH 4-1/8 INCH JAW WIDTH 3.375 JAW LENGTH - DECIMAL 3-3/8 JAW LENGTH - FRACTIONAL 4-1/16 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 16-7/8 INCH OVERALL LENGTH 16-7/8 OVERALL LENGTH - FRACTIONAL 16.875 OVERALL LENGTH - DECIMAL 3-3/8 INCH JAW LENGTH 4-1/8 INCH JAW WIDTH 3.375 JAW LENGTH - DECIMAL 3-3/8 JAW LENGTH - FRACTIONAL 4-1/16 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J265SG - Proto® Industrial Tools
New Britain, CT, USA
Plier
J265SG
Plier J265SG
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 16-7/8 INCH OVERALL LENGTH 16-7/8 OVERALL LENGTH - FRACTIONAL 16.875 OVERALL LENGTH - DECIMAL 3-3/8 INCH JAW LENGTH 4-1/8 INCH JAW WIDTH 3.375 JAW LENGTH - DECIMAL 3-3/8 JAW LENGTH - FRACTIONAL 4-1/16 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • RIB JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 16-7/8 INCH OVERALL LENGTH
  • 16-7/8 OVERALL LENGTH - FRACTIONAL
  • 16.875 OVERALL LENGTH - DECIMAL
  • 3-3/8 INCH JAW LENGTH
  • 4-1/8 INCH JAW WIDTH
  • 3.375 JAW LENGTH - DECIMAL
  • 3-3/8 JAW LENGTH - FRACTIONAL
  • 4-1/16 INCH CAPACITY
  • PLASTISOL HANDLE MATERIAL
  • STRAIGHT JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J265SG
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
6602 - Heavy duty side cutters - 66028160 - Stahlwille North America
Specs
Type Diagonal
Length 6.3 inch (160 mm)
Weight 7.41 oz (2.06 N)
View Details
Plier - J378 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 9 inch (229 mm)
Features Soft Handles
View Details