Proto® Industrial Tools Plier J378

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 9 INCH OVERALL LENGTH 9 OVERALL LENGTH - FRACTIONAL 9 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 9 INCH OVERALL LENGTH 9 OVERALL LENGTH - FRACTIONAL 9 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J378 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J378
Plier J378
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 9 INCH OVERALL LENGTH 9 OVERALL LENGTH - FRACTIONAL 9 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 9 INCH OVERALL LENGTH
  • 9 OVERALL LENGTH - FRACTIONAL
  • 9 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J378
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1923656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Locking; Specialty / Other; Locking pliers
Length 9.45 inch (240 mm)
View Details
6563 - Universal self grip wrenches - 65632250 - Stahlwille North America
Specs
Length 9.84 inch (250 mm)
Weight 17.64 oz (4.9 N)
View Details