Proto® Industrial Tools Plier J264SG

Description
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 12 INCH OVERALL LENGTH 12 OVERALL LENGTH - FRACTIONAL 12 OVERALL LENGTH - DECIMAL 2-1/4 INCH JAW LENGTH 2-3/4 INCH JAW WIDTH 2.25 JAW LENGTH - DECIMAL 2-1/4 JAW LENGTH - FRACTIONAL 2-5/8 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 12 INCH OVERALL LENGTH 12 OVERALL LENGTH - FRACTIONAL 12 OVERALL LENGTH - DECIMAL 2-1/4 INCH JAW LENGTH 2-3/4 INCH JAW WIDTH 2.25 JAW LENGTH - DECIMAL 2-1/4 JAW LENGTH - FRACTIONAL 2-5/8 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J264SG - Proto® Industrial Tools
New Britain, CT, USA
Plier
J264SG
Plier J264SG
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 12 INCH OVERALL LENGTH 12 OVERALL LENGTH - FRACTIONAL 12 OVERALL LENGTH - DECIMAL 2-1/4 INCH JAW LENGTH 2-3/4 INCH JAW WIDTH 2.25 JAW LENGTH - DECIMAL 2-1/4 JAW LENGTH - FRACTIONAL 2-5/8 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • RIB JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 12 INCH OVERALL LENGTH
  • 12 OVERALL LENGTH - FRACTIONAL
  • 12 OVERALL LENGTH - DECIMAL
  • 2-1/4 INCH JAW LENGTH
  • 2-3/4 INCH JAW WIDTH
  • 2.25 JAW LENGTH - DECIMAL
  • 2-1/4 JAW LENGTH - FRACTIONAL
  • 2-5/8 INCH CAPACITY
  • PLASTISOL HANDLE MATERIAL
  • STRAIGHT JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J264SG
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
6602 - Heavy duty side cutters - 66025140 - Stahlwille North America
Specs
Type Diagonal
Length 5.51 inch (140 mm)
Weight 5.12 oz (1.42 N)
View Details
PLIER - E117877 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 5.2 inch (132 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details