Proto® Industrial Tools Plier J262SG

Description
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/16 INCH OVERALL LENGTH 7-1/16 OVERALL LENGTH - FRACTIONAL 7.0625 OVERALL LENGTH - DECIMAL 1-3/8 INCH JAW LENGTH 1-3/4 INCH JAW WIDTH 1.375 JAW LENGTH - DECIMAL 1-3/8 JAW LENGTH - FRACTIONAL 1-1/8 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/16 INCH OVERALL LENGTH 7-1/16 OVERALL LENGTH - FRACTIONAL 7.0625 OVERALL LENGTH - DECIMAL 1-3/8 INCH JAW LENGTH 1-3/4 INCH JAW WIDTH 1.375 JAW LENGTH - DECIMAL 1-3/8 JAW LENGTH - FRACTIONAL 1-1/8 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J262SG - Proto® Industrial Tools
New Britain, CT, USA
Plier
J262SG
Plier J262SG
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/16 INCH OVERALL LENGTH 7-1/16 OVERALL LENGTH - FRACTIONAL 7.0625 OVERALL LENGTH - DECIMAL 1-3/8 INCH JAW LENGTH 1-3/4 INCH JAW WIDTH 1.375 JAW LENGTH - DECIMAL 1-3/8 JAW LENGTH - FRACTIONAL 1-1/8 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • RIB JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 7-1/16 INCH OVERALL LENGTH
  • 7-1/16 OVERALL LENGTH - FRACTIONAL
  • 7.0625 OVERALL LENGTH - DECIMAL
  • 1-3/8 INCH JAW LENGTH
  • 1-3/4 INCH JAW WIDTH
  • 1.375 JAW LENGTH - DECIMAL
  • 1-3/8 JAW LENGTH - FRACTIONAL
  • 1-1/8 INCH CAPACITY
  • PLASTISOL HANDLE MATERIAL
  • STRAIGHT JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J262SG
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Plier Sets - 1366997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.24 inch (311 mm)
View Details
6573 - PowerGRIP pliers wrench - 65735250 - Stahlwille North America
Specs
Type Tongue and Groove
Length 9.96 inch (253 mm)
Jaw Capacity 1.81 inch (46 mm)
View Details
PLIER - E084496 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Round-Nose
Length 6.3 inch (160 mm)
Jaw Length 2.09 inch (53.18 mm)
View Details