Proto® Industrial Tools PLIER E084496

Description
6 19/64 INCH OVERALL LENGTH 6 19/64 OVERALL LENGTH - FRACTIONAL 2 3/32 INCH JAW LENGTH 3/4 INCH JAW WIDTH 2 3/32 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL ROUND NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.3 LB JAW THICKNESS 25/64 INCH
Datasheet
Description
6 19/64 INCH OVERALL LENGTH 6 19/64 OVERALL LENGTH - FRACTIONAL 2 3/32 INCH JAW LENGTH 3/4 INCH JAW WIDTH 2 3/32 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL ROUND NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.3 LB JAW THICKNESS 25/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E084496 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E084496
PLIER E084496
6 19/64 INCH OVERALL LENGTH 6 19/64 OVERALL LENGTH - FRACTIONAL 2 3/32 INCH JAW LENGTH 3/4 INCH JAW WIDTH 2 3/32 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL ROUND NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.3 LB JAW THICKNESS 25/64 INCH
  • 6 19/64 INCH OVERALL LENGTH
  • 6 19/64 OVERALL LENGTH - FRACTIONAL
  • 2 3/32 INCH JAW LENGTH
  • 3/4 INCH JAW WIDTH
  • 2 3/32 JAW LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • ROUND NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.3 LB
  • JAW THICKNESS 25/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E084496
Product Name PLIER
Type Round-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
Jaw Length 2.05 inch (52 mm)
View Details
6507 - Flat nose pliers, short - 65075160 - Stahlwille North America
Specs
Type Flat-Nose
Length 6.3 inch (160 mm)
Weight 6.35 oz (1.77 N)
View Details
PLIER - E117877 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 5.2 inch (132 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details