Proto® Industrial Tools Plier J261SG

Description
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-5/8 INCH OVERALL LENGTH 4-5/8 OVERALL LENGTH - FRACTIONAL 4.625 OVERALL LENGTH - DECIMAL 7/8 INCH JAW LENGTH 13/16 INCH JAW WIDTH .875 JAW LENGTH - DECIMAL 7/8 JAW LENGTH - FRACTIONAL 15/32 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-5/8 INCH OVERALL LENGTH 4-5/8 OVERALL LENGTH - FRACTIONAL 4.625 OVERALL LENGTH - DECIMAL 7/8 INCH JAW LENGTH 13/16 INCH JAW WIDTH .875 JAW LENGTH - DECIMAL 7/8 JAW LENGTH - FRACTIONAL 15/32 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J261SG - Proto® Industrial Tools
New Britain, CT, USA
Plier
J261SG
Plier J261SG
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 4-5/8 INCH OVERALL LENGTH 4-5/8 OVERALL LENGTH - FRACTIONAL 4.625 OVERALL LENGTH - DECIMAL 7/8 INCH JAW LENGTH 13/16 INCH JAW WIDTH .875 JAW LENGTH - DECIMAL 7/8 JAW LENGTH - FRACTIONAL 15/32 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • RIB JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 4-5/8 OVERALL LENGTH - FRACTIONAL
  • 4.625 OVERALL LENGTH - DECIMAL
  • 7/8 INCH JAW LENGTH
  • 13/16 INCH JAW WIDTH
  • .875 JAW LENGTH - DECIMAL
  • 7/8 JAW LENGTH - FRACTIONAL
  • 15/32 INCH CAPACITY
  • PLASTISOL HANDLE MATERIAL
  • STRAIGHT JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J261SG
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1829799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.12 inch (130 mm)
Jaw Length 0.9449 inch (24 mm)
View Details
6600 - Side cutters - 66008160 - Stahlwille North America
Stahlwille North America
Specs
Type Diagonal
Length 6.3 inch (160 mm)
Weight 6.7 oz (1.86 N)
View Details
PLIER - FA-193.16AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; BURNISHED NOSE
Length 6.88 inch (175 mm)
Jaw Length 1.97 inch (50.01 mm)
View Details