Proto® Industrial Tools PLIER FA-193.16AVSE

Description
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 1 31/32 INCH JAW LENGTH 1 1/4 INCH JAW WIDTH 1 31/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.37 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
Datasheet
Description
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 1 31/32 INCH JAW LENGTH 1 1/4 INCH JAW WIDTH 1 31/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.37 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 1 31/32 INCH JAW LENGTH 1 1/4 INCH JAW WIDTH 1 31/32 JAW LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.37 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
  • ALLOY STEEL MATERIAL
  • 6 7/8 INCH OVERALL LENGTH
  • 6 7/8 OVERALL LENGTH - FRACTIONAL
  • 1 31/32 INCH JAW LENGTH
  • 1 1/4 INCH JAW WIDTH
  • 1 31/32 JAW LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • BURNISHED NOSE JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.37 LB
  • INSULATION VOLTAGE 1000 VAC/1500 VDC
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-193.16AVSE
Product Name PLIER
Type Specialty / Other; BURNISHED NOSE
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
6562/1 6562/2 - Parallel jaw self grip wrenches - 65622200 - Stahlwille North America
Specs
Length 9.84 inch (250 mm)
Weight 40.71 oz (11.32 N)
View Details
Plier - J389 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 5.38 inch (137 mm)
Features Soft Handles
View Details