Proto® Industrial Tools PLIER FA-192.14VE

Description
ALLOY STEEL MATERIAL 5 23/32 INCH OVERALL LENGTH 5 23/32 OVERALL LENGTH - FRACTIONAL 5/8 INCH JAW LENGTH 3/8 INCH JAW WIDTH 5/8 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE FACOM[R] BRAND WEIGHT 0.36 LB INSULATION VOLTAGE 1000 V
Datasheet
Description
ALLOY STEEL MATERIAL 5 23/32 INCH OVERALL LENGTH 5 23/32 OVERALL LENGTH - FRACTIONAL 5/8 INCH JAW LENGTH 3/8 INCH JAW WIDTH 5/8 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE FACOM[R] BRAND WEIGHT 0.36 LB INSULATION VOLTAGE 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - FA-192.14VE - Proto® Industrial Tools
New Britain, CT, USA
ALLOY STEEL MATERIAL 5 23/32 INCH OVERALL LENGTH 5 23/32 OVERALL LENGTH - FRACTIONAL 5/8 INCH JAW LENGTH 3/8 INCH JAW WIDTH 5/8 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL DIAGONAL JAW TYPE FACOM[R] BRAND WEIGHT 0.36 LB INSULATION VOLTAGE 1000 V
  • ALLOY STEEL MATERIAL
  • 5 23/32 INCH OVERALL LENGTH
  • 5 23/32 OVERALL LENGTH - FRACTIONAL
  • 5/8 INCH JAW LENGTH
  • 3/8 INCH JAW WIDTH
  • 5/8 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • FORGED, HEAT TREATED, HARDENED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.36 LB
  • INSULATION VOLTAGE 1000 V
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-192.14VE
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
6544 - Circlip pliers for inside circlips - 65444021 - Stahlwille North America
Specs
Type Retaining-Ring
Length 6.69 inch (170 mm)
Weight 4.76 oz (1.32 N)
View Details
PLIER - PT-1263 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; PARROT NOSE
Length 8 inch (203 mm)
Features Soft Handles
View Details