Proto® Industrial Tools Plier J251G

Description
SPRING LOADED TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 10-9/16 INCH OVERALL LENGTH 10-9/16 OVERALL LENGTH - FRACTIONAL 10.5625 OVERALL LENGTH - DECIMAL 1-1/4 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SPRING LOADED TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 10-9/16 INCH OVERALL LENGTH 10-9/16 OVERALL LENGTH - FRACTIONAL 10.5625 OVERALL LENGTH - DECIMAL 1-1/4 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J251G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J251G
Plier J251G
SPRING LOADED TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 10-9/16 INCH OVERALL LENGTH 10-9/16 OVERALL LENGTH - FRACTIONAL 10.5625 OVERALL LENGTH - DECIMAL 1-1/4 INCH CAPACITY PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • SPRING LOADED TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 10-9/16 INCH OVERALL LENGTH
  • 10-9/16 OVERALL LENGTH - FRACTIONAL
  • 10.5625 OVERALL LENGTH - DECIMAL
  • 1-1/4 INCH CAPACITY
  • PLASTISOL HANDLE MATERIAL
  • STRAIGHT JAW TYPE
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J251G
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1447963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7 inch (178 mm)
Standards VDE/1000V Approved
View Details
6600 - Side cutters - 66005160 - Stahlwille North America
Stahlwille North America
Specs
Type Diagonal
Length 6.3 inch (160 mm)
Weight 7.23 oz (2.01 N)
View Details
Plier - J261SG - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT
Length 4.62 inch (117 mm)
Jaw Length 0.8750 inch (22.22 mm)
View Details