Proto® Industrial Tools PLIER E189872

Description
7 63/64 INCH OVERALL LENGTH 7 63/64 OVERALL LENGTH - FRACTIONAL 2 23/32 INCH JAW LENGTH 27/32 INCH JAW WIDTH 2 23/32 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL BENT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.45 LB JAW THICKNESS 7/16 INCH
Datasheet
Description
7 63/64 INCH OVERALL LENGTH 7 63/64 OVERALL LENGTH - FRACTIONAL 2 23/32 INCH JAW LENGTH 27/32 INCH JAW WIDTH 2 23/32 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL BENT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.45 LB JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E189872 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E189872
PLIER E189872
7 63/64 INCH OVERALL LENGTH 7 63/64 OVERALL LENGTH - FRACTIONAL 2 23/32 INCH JAW LENGTH 27/32 INCH JAW WIDTH 2 23/32 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL BENT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.45 LB JAW THICKNESS 7/16 INCH
  • 7 63/64 INCH OVERALL LENGTH
  • 7 63/64 OVERALL LENGTH - FRACTIONAL
  • 2 23/32 INCH JAW LENGTH
  • 27/32 INCH JAW WIDTH
  • 2 23/32 JAW LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • BENT NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.45 LB
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E189872
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1829978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
6507 - Flat nose pliers, short - 65075160 - Stahlwille North America
Specs
Type Flat-Nose
Length 6.3 inch (160 mm)
Weight 6.35 oz (1.77 N)
View Details
PLIER - PT-1286 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 8.12 inch (206 mm)
View Details