Proto® Industrial Tools Plier J246G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 11-1/8 INCH OVERALL LENGTH 11-1/8 OVERALL LENGTH - FRACTIONAL 11.125 OVERALL LENGTH - DECIMAL 27/32 INCH JAW LENGTH 63/64 INCH JAW WIDTH .8437 JAW LENGTH - DECIMAL 27/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 11-1/8 INCH OVERALL LENGTH 11-1/8 OVERALL LENGTH - FRACTIONAL 11.125 OVERALL LENGTH - DECIMAL 27/32 INCH JAW LENGTH 63/64 INCH JAW WIDTH .8437 JAW LENGTH - DECIMAL 27/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J246G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J246G
Plier J246G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 11-1/8 INCH OVERALL LENGTH 11-1/8 OVERALL LENGTH - FRACTIONAL 11.125 OVERALL LENGTH - DECIMAL 27/32 INCH JAW LENGTH 63/64 INCH JAW WIDTH .8437 JAW LENGTH - DECIMAL 27/32 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 11-1/8 INCH OVERALL LENGTH
  • 11-1/8 OVERALL LENGTH - FRACTIONAL
  • 11.125 OVERALL LENGTH - DECIMAL
  • 27/32 INCH JAW LENGTH
  • 63/64 INCH JAW WIDTH
  • .8437 JAW LENGTH - DECIMAL
  • 27/32 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J246G
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier - D321-41/2C - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Needle Nose
Length 4.81 inch (122 mm)
Jaw Length 1.06 inch (26.99 mm)
View Details
2 suppliers
Plier - J235 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT
Length 5.06 inch (129 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details