Proto® Industrial Tools Plier J235

Description
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 5-1/16 OVERALL LENGTH - FRACTIONAL 5.0625 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 5/8 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 5-1/16 OVERALL LENGTH - FRACTIONAL 5.0625 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 5/8 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J235 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J235
Plier J235
RIB JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-1/16 INCH OVERALL LENGTH 5-1/16 OVERALL LENGTH - FRACTIONAL 5.0625 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 5/8 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • RIB JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 5-1/16 INCH OVERALL LENGTH
  • 5-1/16 OVERALL LENGTH - FRACTIONAL
  • 5.0625 OVERALL LENGTH - DECIMAL
  • 3/4 INCH JAW LENGTH
  • 5/8 INCH JAW WIDTH
  • .75 JAW LENGTH - DECIMAL
  • 3/4 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • STRAIGHT JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J235
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
6604 - Mini-electronics side cutter - 66046110 - Stahlwille North America
Specs
Length 4.41 inch (112 mm)
Weight 1.66 oz (0.4610 N)
View Details
Plier - J262SG - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; STRAIGHT
Length 7.06 inch (179 mm)
Jaw Length 1.38 inch (34.92 mm)
View Details