Proto® Industrial Tools Plier J229-01G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-9/16 INCH OVERALL LENGTH 5-9/16 OVERALL LENGTH - FRACTIONAL 5.5625 OVERALL LENGTH - DECIMAL 1-11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH 1.6875 JAW LENGTH - DECIMAL 1-11/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-9/16 INCH OVERALL LENGTH 5-9/16 OVERALL LENGTH - FRACTIONAL 5.5625 OVERALL LENGTH - DECIMAL 1-11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH 1.6875 JAW LENGTH - DECIMAL 1-11/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J229-01G - Proto® Industrial Tools
New Britain, CT, USA
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-9/16 INCH OVERALL LENGTH 5-9/16 OVERALL LENGTH - FRACTIONAL 5.5625 OVERALL LENGTH - DECIMAL 1-11/16 INCH JAW LENGTH 1/2 INCH JAW WIDTH 1.6875 JAW LENGTH - DECIMAL 1-11/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 5-9/16 INCH OVERALL LENGTH
  • 5-9/16 OVERALL LENGTH - FRACTIONAL
  • 5.5625 OVERALL LENGTH - DECIMAL
  • 1-11/16 INCH JAW LENGTH
  • 1/2 INCH JAW WIDTH
  • 1.6875 JAW LENGTH - DECIMAL
  • 1-11/16 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • NEEDLE NOSE JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J229-01G
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 161164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.87 inch (200 mm)
Jaw Capacity 0.1181 inch (3 mm)
View Details
6565 - Welders self grip wrench - 65652280 - Stahlwille North America
Specs
Length 11.02 inch (280 mm)
Weight 33.2 oz (9.23 N)
View Details
PLIER - E084648 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 10.23 inch (260 mm)
Jaw Length 2 inch (50.8 mm)
Features Soft Handles
View Details