Proto® Industrial Tools PLIER E084648

Description
GROOVE, TONGUE TYPE 10 15/64 INCH OVERALL LENGTH 10 15/64 OVERALL LENGTH - FRACTIONAL 2 INCH JAW LENGTH COMFORT GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.56 LB JAW THICKNESS 19/64 INCH WITH PUSHBUTTON ADJUSTABLE JAW
Datasheet
Description
GROOVE, TONGUE TYPE 10 15/64 INCH OVERALL LENGTH 10 15/64 OVERALL LENGTH - FRACTIONAL 2 INCH JAW LENGTH COMFORT GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.56 LB JAW THICKNESS 19/64 INCH WITH PUSHBUTTON ADJUSTABLE JAW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E084648 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E084648
PLIER E084648
GROOVE, TONGUE TYPE 10 15/64 INCH OVERALL LENGTH 10 15/64 OVERALL LENGTH - FRACTIONAL 2 INCH JAW LENGTH COMFORT GRIP HANDLE MATERIAL PROTO[R] BRAND WEIGHT 0.56 LB JAW THICKNESS 19/64 INCH WITH PUSHBUTTON ADJUSTABLE JAW
  • GROOVE, TONGUE TYPE
  • 10 15/64 INCH OVERALL LENGTH
  • 10 15/64 OVERALL LENGTH - FRACTIONAL
  • 2 INCH JAW LENGTH
  • COMFORT GRIP HANDLE MATERIAL
  • PROTO[R] BRAND
  • WEIGHT 0.56 LB
  • JAW THICKNESS 19/64 INCH
  • WITH PUSHBUTTON ADJUSTABLE JAW
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E084648
Product Name PLIER
Length 10.23 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1829980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
View Details
6614 - Electronics oblique cutter - 66146115 - Stahlwille North America
Specs
Length 4.41 inch (112 mm)
Weight 1.94 oz (0.5395 N)
View Details
PLIER - FA-187.16AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; BURNISHED NOSE, SERRATED
Length 6.5 inch (165 mm)
Jaw Length 1.34 inch (34.13 mm)
View Details