Proto® Industrial Tools Plier J227G

Description
DUCKBILL TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-25/32 INCH OVERALL LENGTH 7-25/32 OVERALL LENGTH - FRACTIONAL 7.7812 OVERALL LENGTH - DECIMAL 1-9/16 INCH JAW LENGTH 17/32 INCH JAW WIDTH 1.5625 JAW LENGTH - DECIMAL 1-9/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
DUCKBILL TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-25/32 INCH OVERALL LENGTH 7-25/32 OVERALL LENGTH - FRACTIONAL 7.7812 OVERALL LENGTH - DECIMAL 1-9/16 INCH JAW LENGTH 17/32 INCH JAW WIDTH 1.5625 JAW LENGTH - DECIMAL 1-9/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J227G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J227G
Plier J227G
DUCKBILL TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-25/32 INCH OVERALL LENGTH 7-25/32 OVERALL LENGTH - FRACTIONAL 7.7812 OVERALL LENGTH - DECIMAL 1-9/16 INCH JAW LENGTH 17/32 INCH JAW WIDTH 1.5625 JAW LENGTH - DECIMAL 1-9/16 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • DUCKBILL TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 7-25/32 INCH OVERALL LENGTH
  • 7-25/32 OVERALL LENGTH - FRACTIONAL
  • 7.7812 OVERALL LENGTH - DECIMAL
  • 1-9/16 INCH JAW LENGTH
  • 17/32 INCH JAW WIDTH
  • 1.5625 JAW LENGTH - DECIMAL
  • 1-9/16 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • STRAIGHT JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J227G
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1765444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 8.07 inch (205 mm)
Jaw Capacity 0.1260 inch (3.2 mm)
View Details
6602 - Heavy duty side cutters - 66028160 - Stahlwille North America
Specs
Type Diagonal
Length 6.3 inch (160 mm)
Weight 7.41 oz (2.06 N)
View Details
Plier - J213G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.31 inch (186 mm)
Jaw Length 1 inch (25.4 mm)
View Details