Proto® Industrial Tools Plier J213G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-5/16 INCH OVERALL LENGTH 7-5/16 OVERALL LENGTH - FRACTIONAL 7.3125 OVERALL LENGTH - DECIMAL 1 INCH JAW LENGTH 29/32 INCH JAW WIDTH 1 JAW LENGTH - DECIMAL 1 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-5/16 INCH OVERALL LENGTH 7-5/16 OVERALL LENGTH - FRACTIONAL 7.3125 OVERALL LENGTH - DECIMAL 1 INCH JAW LENGTH 29/32 INCH JAW WIDTH 1 JAW LENGTH - DECIMAL 1 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J213G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J213G
Plier J213G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-5/16 INCH OVERALL LENGTH 7-5/16 OVERALL LENGTH - FRACTIONAL 7.3125 OVERALL LENGTH - DECIMAL 1 INCH JAW LENGTH 29/32 INCH JAW WIDTH 1 JAW LENGTH - DECIMAL 1 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 7-5/16 INCH OVERALL LENGTH
  • 7-5/16 OVERALL LENGTH - FRACTIONAL
  • 7.3125 OVERALL LENGTH - DECIMAL
  • 1 INCH JAW LENGTH
  • 29/32 INCH JAW WIDTH
  • 1 JAW LENGTH - DECIMAL
  • 1 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J213G
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
6572 - Waterpump pliers FastGRIP - 65726300 - Stahlwille North America
Specs
Type Tongue and Groove
Length 11.81 inch (300 mm)
Jaw Capacity 1.73 inch (44 mm)
View Details
PLIER - PT-1248-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 12.56 inch (319 mm)
Jaw Length 1.47 inch (37.31 mm)
View Details