Proto® Industrial Tools Plier J226-01G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/2 INCH OVERALL LENGTH 7-1/2 OVERALL LENGTH - FRACTIONAL 7.5 OVERALL LENGTH - DECIMAL 2-5/8 INCH JAW LENGTH 3/4 INCH JAW WIDTH 2.625 JAW LENGTH - DECIMAL 2-5/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/2 INCH OVERALL LENGTH 7-1/2 OVERALL LENGTH - FRACTIONAL 7.5 OVERALL LENGTH - DECIMAL 2-5/8 INCH JAW LENGTH 3/4 INCH JAW WIDTH 2.625 JAW LENGTH - DECIMAL 2-5/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J226-01G - Proto® Industrial Tools
New Britain, CT, USA
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-1/2 INCH OVERALL LENGTH 7-1/2 OVERALL LENGTH - FRACTIONAL 7.5 OVERALL LENGTH - DECIMAL 2-5/8 INCH JAW LENGTH 3/4 INCH JAW WIDTH 2.625 JAW LENGTH - DECIMAL 2-5/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 7-1/2 INCH OVERALL LENGTH
  • 7-1/2 OVERALL LENGTH - FRACTIONAL
  • 7.5 OVERALL LENGTH - DECIMAL
  • 2-5/8 INCH JAW LENGTH
  • 3/4 INCH JAW WIDTH
  • 2.625 JAW LENGTH - DECIMAL
  • 2-5/8 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • NEEDLE NOSE JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J226-01G
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
6543 - Circlip pliers for inside circlips - 65434004 - Stahlwille North America
Specs
Type Retaining-Ring
Length 12.6 inch (320 mm)
Weight 14.78 oz (4.11 N)
View Details
Plier - J250G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; CURVED
Length 7.81 inch (198 mm)
Features Soft Handles
View Details