Proto® Industrial Tools Plier J220G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 6-5/8 OVERALL LENGTH - FRACTIONAL 6.625 OVERALL LENGTH - DECIMAL 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH 1.875 JAW LENGTH - DECIMAL 1-7/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 6-5/8 OVERALL LENGTH - FRACTIONAL 6.625 OVERALL LENGTH - DECIMAL 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH 1.875 JAW LENGTH - DECIMAL 1-7/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J220G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J220G
Plier J220G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-5/8 INCH OVERALL LENGTH 6-5/8 OVERALL LENGTH - FRACTIONAL 6.625 OVERALL LENGTH - DECIMAL 1-7/8 INCH JAW LENGTH 11/16 INCH JAW WIDTH 1.875 JAW LENGTH - DECIMAL 1-7/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • 6-5/8 OVERALL LENGTH - FRACTIONAL
  • 6.625 OVERALL LENGTH - DECIMAL
  • 1-7/8 INCH JAW LENGTH
  • 11/16 INCH JAW WIDTH
  • 1.875 JAW LENGTH - DECIMAL
  • 1-7/8 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • NEEDLE NOSE JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J220G
Product Name Plier
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
6602 - Heavy duty side cutters - 66028200 - Stahlwille North America
Specs
Type Diagonal
Length 7.87 inch (200 mm)
Weight 10.76 oz (2.99 N)
View Details
Plier - J225G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 6.31 inch (160 mm)
Jaw Length 1.62 inch (41.27 mm)
View Details