Proto® Industrial Tools Plier J210G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-1/2 INCH OVERALL LENGTH 8-1/2 OVERALL LENGTH - FRACTIONAL 8.5 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 1-7/32 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-1/2 INCH OVERALL LENGTH 8-1/2 OVERALL LENGTH - FRACTIONAL 8.5 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 1-7/32 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J210G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J210G
Plier J210G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-1/2 INCH OVERALL LENGTH 8-1/2 OVERALL LENGTH - FRACTIONAL 8.5 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 1-7/32 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 8-1/2 INCH OVERALL LENGTH
  • 8-1/2 OVERALL LENGTH - FRACTIONAL
  • 8.5 OVERALL LENGTH - DECIMAL
  • 3/4 INCH JAW LENGTH
  • 1-7/32 INCH JAW WIDTH
  • .75 JAW LENGTH - DECIMAL
  • 3/4 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J210G
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2284115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
6551 - Waterpump pliers - 65516240 - Stahlwille North America
Stahlwille North America
Specs
Type Tongue and Groove
Length 9.45 inch (240 mm)
Jaw Capacity 1.69 inch (43 mm)
View Details
Plier - J209G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.31 inch (186 mm)
Jaw Length 2.16 inch (54.77 mm)
View Details