Proto® Industrial Tools Plier J209G

Description
HEAVY DUTY TYPE ALLOY STEEL MATERIAL 7-5/16 INCH OVERALL LENGTH 2-5/32 INCH JAW LENGTH 7/8 INCH JAW WIDTH CUTTING APPLICATION FORGED, INDUCTION HARDENED PROCESS RED HANDLE COLOR DIAGONAL NOSE JAW TYPE APPLICABLE STANDARD ASME B107.18 JAW THICKNESS 1/2 INCH
Datasheet
Description
HEAVY DUTY TYPE ALLOY STEEL MATERIAL 7-5/16 INCH OVERALL LENGTH 2-5/32 INCH JAW LENGTH 7/8 INCH JAW WIDTH CUTTING APPLICATION FORGED, INDUCTION HARDENED PROCESS RED HANDLE COLOR DIAGONAL NOSE JAW TYPE APPLICABLE STANDARD ASME B107.18 JAW THICKNESS 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J209G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J209G
Plier J209G
HEAVY DUTY TYPE ALLOY STEEL MATERIAL 7-5/16 INCH OVERALL LENGTH 2-5/32 INCH JAW LENGTH 7/8 INCH JAW WIDTH CUTTING APPLICATION FORGED, INDUCTION HARDENED PROCESS RED HANDLE COLOR DIAGONAL NOSE JAW TYPE APPLICABLE STANDARD ASME B107.18 JAW THICKNESS 1/2 INCH
  • HEAVY DUTY TYPE
  • ALLOY STEEL MATERIAL
  • 7-5/16 INCH OVERALL LENGTH
  • 2-5/32 INCH JAW LENGTH
  • 7/8 INCH JAW WIDTH
  • CUTTING APPLICATION
  • FORGED, INDUCTION HARDENED PROCESS
  • RED HANDLE COLOR
  • DIAGONAL NOSE JAW TYPE
  • APPLICABLE STANDARD ASME B107.18
  • JAW THICKNESS 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J209G
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
Plier - PL-114CS - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Needle Nose; Specialty / Other; SPRING LOADED
Length 4.5 inch (114 mm)
Jaw Length 1 inch (25.4 mm)
View Details
Crescent 7
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
View Details