Proto® Industrial Tools Plier J191

Description
WIRE TWISTER TYPE ALLOY STEEL MATERIAL 10-3/8 INCH OVERALL LENGTH TWISTING APPLICATION HEAT TREATED PROCESS 0.02 TO 0.06 INCH CAPACITY DIAGONAL NOSE JAW TYPE APPLICABLE STANDARD ASME B107.18
Datasheet
Description
WIRE TWISTER TYPE ALLOY STEEL MATERIAL 10-3/8 INCH OVERALL LENGTH TWISTING APPLICATION HEAT TREATED PROCESS 0.02 TO 0.06 INCH CAPACITY DIAGONAL NOSE JAW TYPE APPLICABLE STANDARD ASME B107.18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J191 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J191
Plier J191
WIRE TWISTER TYPE ALLOY STEEL MATERIAL 10-3/8 INCH OVERALL LENGTH TWISTING APPLICATION HEAT TREATED PROCESS 0.02 TO 0.06 INCH CAPACITY DIAGONAL NOSE JAW TYPE APPLICABLE STANDARD ASME B107.18
  • WIRE TWISTER TYPE
  • ALLOY STEEL MATERIAL
  • 10-3/8 INCH OVERALL LENGTH
  • TWISTING APPLICATION
  • HEAT TREATED PROCESS
  • 0.02 TO 0.06 INCH CAPACITY
  • DIAGONAL NOSE JAW TYPE
  • APPLICABLE STANDARD ASME B107.18
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J191
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 161243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Specialty / Other; Combination pliers
Length 7.09 inch (180 mm)
Jaw Capacity 0.0984 inch (2.5 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
PLIER - E189858 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 6.38 inch (162 mm)
Jaw Length 0.8594 inch (21.83 mm)
View Details