Proto® Industrial Tools Plier J190

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-3/8 INCH OVERALL LENGTH 8-3/8 OVERALL LENGTH - FRACTIONAL 8.375 OVERALL LENGTH - DECIMAL 0.041 INCH CAPACITY COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-3/8 INCH OVERALL LENGTH 8-3/8 OVERALL LENGTH - FRACTIONAL 8.375 OVERALL LENGTH - DECIMAL 0.041 INCH CAPACITY COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J190 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J190
Plier J190
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-3/8 INCH OVERALL LENGTH 8-3/8 OVERALL LENGTH - FRACTIONAL 8.375 OVERALL LENGTH - DECIMAL 0.041 INCH CAPACITY COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 8-3/8 INCH OVERALL LENGTH
  • 8-3/8 OVERALL LENGTH - FRACTIONAL
  • 8.375 OVERALL LENGTH - DECIMAL
  • 0.041 INCH CAPACITY
  • COMBINATION JAW TYPE
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J190
Product Name Plier
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
Plier - 348G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Round-Nose
Length 8.5 inch (216 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 1.42 inch (36.07 mm)
Jaw Capacity 2.25 inch (57.15 mm)
View Details