Description
10 INCH HANDLE LENGTH
2.72 LB WEIGHT
2.72 WEIGHT IN LB
DROP FORGED HARDENED STEEL HEAD MATERIAL
34.9 FACE SIZE IN MM
1 3/8 FACE SIZE - FRACTIONAL
1.375 FACE SIZE - DECIMAL
1 3/8 INCH FACE SIZE
PROTO[R] BRAND
HEAD HEIGHT 4 1/8 INCH
HEAD WEIGHT 2 LB
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-H-86C, ANSI B173.3
FEATURES DESIGNED FOR USE WITH CHISEL, PUNCHES, STAR DRILL AND HARDENED NAIL
FACE SIZE - DECIMAL - UOM IN
FACE SIZE IN MM - UOM MM
WEIGHT IN LB - UOM LB