Description
34-1/4 INCH OVERALL LENGTH
32 INCH HANDLE LENGTH
8.05 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
8.05 WEIGHT IN LB
2-1/4 FACE SIZE - FRACTIONAL
2.25 FACE SIZE - DECIMAL
2-1/4 INCH FACE SIZE
PROTO. BRAND
HEAD WEIGHT 6 OZ
FACE SIZE - DECIMAL - UOM IN
HEAD TYPE SLEDGE
WEIGHT IN LB - UOM LB