BALL PEIN TYPE
14-3/4 INCH OVERALL LENGTH
12 INCH HANDLE LENGTH
4.38 POUND WEIGHT
FIBERGLASS HANDLE MATERIAL
BRASS HEAD MATERIAL
2 INCH DIAMETER FACE SIZE
HEAD LENGTH 3-5/8 INCH
HEAD WEIGHT 3.8 POUND
Proto® Industrial Tools
Done
Datasheet
Description
BALL PEIN TYPE
14-3/4 INCH OVERALL LENGTH
12 INCH HANDLE LENGTH
4.38 POUND WEIGHT
FIBERGLASS HANDLE MATERIAL
BRASS HEAD MATERIAL
2 INCH DIAMETER FACE SIZE
HEAD LENGTH 3-5/8 INCH
HEAD WEIGHT 3.8 POUND
BALL PEIN TYPE
14-3/4 INCH OVERALL LENGTH
12 INCH HANDLE LENGTH
4.38 POUND WEIGHT
FIBERGLASS HANDLE MATERIAL
BRASS HEAD MATERIAL
2 INCH DIAMETER FACE SIZE
HEAD LENGTH 3-5/8 INCH
HEAD WEIGHT 3.8 POUND