Description
32 INCH HANDLE LENGTH
12.36 LB WEIGHT
FIBERGLASS HANDLE MATERIAL
12.36 WEIGHT IN LB
63.5 FACE SIZE IN MM
2 1/2 FACE SIZE - FRACTIONAL
2.5 FACE SIZE - DECIMAL
2 1/2 INCH FACE SIZE
PROTO[R] BRAND
HEAD HEIGHT 7 1/2 INCH
HEAD WEIGHT 10 LB
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-H-86C, ANSI B173.3
FEATURES DESIGNED FOR STRIKING METAL, CONCRETE AND STONE
FACE SIZE - DECIMAL - UOM IN
FACE SIZE IN MM - UOM MM
HEAD TYPE SLEDGE
WEIGHT IN LB - UOM LB