Proto® Industrial Tools HAMMER J1316AVP

Description
BALL PEIN TYPE 12.87 INCH OVERALL LENGTH FORGED PROCESS 1.95 LB WEIGHT STEEL HANDLE MATERIAL 1.95 WEIGHT IN LB STEEL HEAD MATERIAL 1.31 INCH DIA FACE SIZE ANTIVIBE[R] BRAND HEAD LENGTH 3.92 INCH HEAD WEIGHT 16 OZ WITH RUBBER GRIP
Datasheet
Description
BALL PEIN TYPE 12.87 INCH OVERALL LENGTH FORGED PROCESS 1.95 LB WEIGHT STEEL HANDLE MATERIAL 1.95 WEIGHT IN LB STEEL HEAD MATERIAL 1.31 INCH DIA FACE SIZE ANTIVIBE[R] BRAND HEAD LENGTH 3.92 INCH HEAD WEIGHT 16 OZ WITH RUBBER GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAMMER - J1316AVP - Proto® Industrial Tools
New Britain, CT, USA
HAMMER
J1316AVP
HAMMER J1316AVP
BALL PEIN TYPE 12.87 INCH OVERALL LENGTH FORGED PROCESS 1.95 LB WEIGHT STEEL HANDLE MATERIAL 1.95 WEIGHT IN LB STEEL HEAD MATERIAL 1.31 INCH DIA FACE SIZE ANTIVIBE[R] BRAND HEAD LENGTH 3.92 INCH HEAD WEIGHT 16 OZ WITH RUBBER GRIP
  • BALL PEIN TYPE
  • 12.87 INCH OVERALL LENGTH
  • FORGED PROCESS
  • 1.95 LB WEIGHT
  • STEEL HANDLE MATERIAL
  • 1.95 WEIGHT IN LB
  • STEEL HEAD MATERIAL
  • 1.31 INCH DIA FACE SIZE
  • ANTIVIBE[R] BRAND
  • HEAD LENGTH 3.92 INCH
  • HEAD WEIGHT 16 OZ
  • WITH RUBBER GRIP
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hammers and Mallets
Product Number J1316AVP
Product Name HAMMER
Unlock Full Specs
to access all available technical data

Similar Products