BALL PEIN TYPE
15 3/4 INCH OVERALL LENGTH
HARDENED PROCESS
2.45 LB WEIGHT
HICKORY HANDLE MATERIAL
2.45 WEIGHT IN LB
1 33/64 INCH DIA FACE SIZE - FRACTIONAL
1 33/64 INCH DIA FACE SIZE
PROTO[R] BRAND
HEAD LENGTH 4 29/32 INCH
Proto® Industrial Tools
Done
Datasheet
Description
BALL PEIN TYPE
15 3/4 INCH OVERALL LENGTH
HARDENED PROCESS
2.45 LB WEIGHT
HICKORY HANDLE MATERIAL
2.45 WEIGHT IN LB
1 33/64 INCH DIA FACE SIZE - FRACTIONAL
1 33/64 INCH DIA FACE SIZE
PROTO[R] BRAND
HEAD LENGTH 4 29/32 INCH
BALL PEIN TYPE
15 3/4 INCH OVERALL LENGTH
HARDENED PROCESS
2.45 LB WEIGHT
HICKORY HANDLE MATERIAL
2.45 WEIGHT IN LB
1 33/64 INCH DIA FACE SIZE - FRACTIONAL
1 33/64 INCH DIA FACE SIZE
PROTO[R] BRAND
HEAD LENGTH 4 29/32 INCH