Proto® Industrial Tools Feeler Gauge J00MM9

Description
STRAIGHT, ROUND EDGE TYPE 3 5/16 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 3.3125 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 3 5/16 LEAF LENGTH - FRACTIONAL 1/2 LEAF WIDTH - FRACTIONAL 84.1375 LEAF LENGTH IN MM 12.7 LEAF WIDTH IN MM 0.06 MM MIN. GAUGE SIZE 0.6 MM MAX. GAUGE SIZE .0024 MIN. GAUGE SIZE - DECIMAL .06 MIN. GAUGE SIZE IN MM .6 MAX. GAUGE SIZE IN MM 9 LEAVE(S) 0.06 MM, 0.1 MM, 0.15 MM, 0.2 MM, 0.3 MM, 0.35 MM, 0.4 MM, 0.5 MM, 0.6 MM INCREMENT PROTO[R] BRAND LEAF LENGTH - DECIMAL - UOM IN LEAF LENGTH IN MM - UOM MM LEAF WIDTH - DECIMAL - UOM IN LEAF WIDTH IN MM - UOM MM MAXIMUM GAUGE SIZE IN MM - UOM MM MINIMUM GAUGE SIZE - DECIMAL - UOM IN MINIMUM GAUGE SIZE IN MM - UOM MM
Datasheet
Description
STRAIGHT, ROUND EDGE TYPE 3 5/16 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 3.3125 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 3 5/16 LEAF LENGTH - FRACTIONAL 1/2 LEAF WIDTH - FRACTIONAL 84.1375 LEAF LENGTH IN MM 12.7 LEAF WIDTH IN MM 0.06 MM MIN. GAUGE SIZE 0.6 MM MAX. GAUGE SIZE .0024 MIN. GAUGE SIZE - DECIMAL .06 MIN. GAUGE SIZE IN MM .6 MAX. GAUGE SIZE IN MM 9 LEAVE(S) 0.06 MM, 0.1 MM, 0.15 MM, 0.2 MM, 0.3 MM, 0.35 MM, 0.4 MM, 0.5 MM, 0.6 MM INCREMENT PROTO[R] BRAND LEAF LENGTH - DECIMAL - UOM IN LEAF LENGTH IN MM - UOM MM LEAF WIDTH - DECIMAL - UOM IN LEAF WIDTH IN MM - UOM MM MAXIMUM GAUGE SIZE IN MM - UOM MM MINIMUM GAUGE SIZE - DECIMAL - UOM IN MINIMUM GAUGE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feeler Gauge - J00MM9 - Proto® Industrial Tools
New Britain, CT, USA
Feeler Gauge
J00MM9
Feeler Gauge J00MM9
STRAIGHT, ROUND EDGE TYPE 3 5/16 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 3.3125 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 3 5/16 LEAF LENGTH - FRACTIONAL 1/2 LEAF WIDTH - FRACTIONAL 84.1375 LEAF LENGTH IN MM 12.7 LEAF WIDTH IN MM 0.06 MM MIN. GAUGE SIZE 0.6 MM MAX. GAUGE SIZE .0024 MIN. GAUGE SIZE - DECIMAL .06 MIN. GAUGE SIZE IN MM .6 MAX. GAUGE SIZE IN MM 9 LEAVE(S) 0.06 MM, 0.1 MM, 0.15 MM, 0.2 MM, 0.3 MM, 0.35 MM, 0.4 MM, 0.5 MM, 0.6 MM INCREMENT PROTO[R] BRAND LEAF LENGTH - DECIMAL - UOM IN LEAF LENGTH IN MM - UOM MM LEAF WIDTH - DECIMAL - UOM IN LEAF WIDTH IN MM - UOM MM MAXIMUM GAUGE SIZE IN MM - UOM MM MINIMUM GAUGE SIZE - DECIMAL - UOM IN MINIMUM GAUGE SIZE IN MM - UOM MM
  • STRAIGHT, ROUND EDGE TYPE
  • 3 5/16 INCH LEAF LENGTH
  • 1/2 INCH LEAF WIDTH
  • 3.3125 LEAF LENGTH - DECIMAL
  • .5 LEAF WIDTH - DECIMAL
  • 3 5/16 LEAF LENGTH - FRACTIONAL
  • 1/2 LEAF WIDTH - FRACTIONAL
  • 84.1375 LEAF LENGTH IN MM
  • 12.7 LEAF WIDTH IN MM
  • 0.06 MM MIN. GAUGE SIZE
  • 0.6 MM MAX. GAUGE SIZE
  • .0024 MIN. GAUGE SIZE - DECIMAL
  • .06 MIN. GAUGE SIZE IN MM
  • .6 MAX. GAUGE SIZE IN MM
  • 9 LEAVE(S)
  • 0.06 MM, 0.1 MM, 0.15 MM, 0.2 MM, 0.3 MM, 0.35 MM, 0.4 MM, 0.5 MM, 0.6 MM INCREMENT
  • PROTO[R] BRAND
  • LEAF LENGTH - DECIMAL - UOM IN
  • LEAF LENGTH IN MM - UOM MM
  • LEAF WIDTH - DECIMAL - UOM IN
  • LEAF WIDTH IN MM - UOM MM
  • MAXIMUM GAUGE SIZE IN MM - UOM MM
  • MINIMUM GAUGE SIZE - DECIMAL - UOM IN
  • MINIMUM GAUGE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Fixed Gages
Product Number J00MM9
Product Name Feeler Gauge
Measuring Range 1.97E-4 ft (6.00E-4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Application Machine Shop
Reading Method / Display Digital
View Details
Feeler Gauge - J000D - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Materials of Construction Steel
Measuring Range 0.0011 ft (0.0033 dm)
View Details
Taper & Flushness Gage -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Application Construction; General Industrial
Fixed Gage Type Flushness Gage; Set of gages; Taper; Flushness
Measurement Scale / Units Metric
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Application Machine Shop
View Details