Description
STRAIGHT, ROUND EDGE TYPE
STEEL MATERIAL
3 INCH LEAF LENGTH
1/2 INCH LEAF WIDTH
1/2 LEAF WIDTH - FRACTIONAL
0.06 MM MIN. GAUGE SIZE
0.7 MM MAX. GAUGE SIZE
0.06 MIN. GAUGE SIZE - DECIMAL
0.7 MAX. GAUGE SIZE - DECIMAL
0.06 MIN. GAUGE SIZE IN MM
0.7 MAX. GAUGE SIZE IN MM
15 LEAVE(S)
INCREMENT 0.01 MM FROM 0.06 TO 0.08 MM, INCREMENT 0.05 MM FROM 0.1 TO 0.6 MM, 0.7 MM INCREMENT
PROTO[R] BRAND
WEIGHT 0.13 LB