Description
STRAIGHT, ROUND EDGE TYPE
3 1/16 INCH LEAF LENGTH
1/2 INCH LEAF WIDTH
3.0625 LEAF LENGTH - DECIMAL
.5 LEAF WIDTH - DECIMAL
3 1/16 LEAF LENGTH - FRACTIONAL
1/2 LEAF WIDTH - FRACTIONAL
77.7875 LEAF LENGTH IN MM
12.7 LEAF WIDTH IN MM
0.007 INCH MAX. GAUGE SIZE
.007 MAX. GAUGE SIZE - DECIMAL
.1778 MAX. GAUGE SIZE IN MM
1 LEAVE(S)
PROTO[R] BRAND
ETCHED WITH BOTH DECIMAL SIZE AND CLOSEST METRIC EQUIVALENT
LEAF LENGTH - DECIMAL - UOM IN
LEAF LENGTH IN MM - UOM MM
LEAF WIDTH - DECIMAL - UOM IN
LEAF WIDTH IN MM - UOM MM
MAXIMUM GAUGE SIZE - DECIMAL - UOM IN
MAXIMUM GAUGE SIZE IN MM - UOM MM