Proto® Industrial Tools Feeler Gauge J005L

Description
STRAIGHT, ROUND EDGE TYPE 12 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 12 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 12 LEAF LENGTH - FRACTIONAL 1/2 LEAF WIDTH - FRACTIONAL 304.8 LEAF LENGTH IN MM 12.7 LEAF WIDTH IN MM 0.005 INCH MAX. GAUGE SIZE .005 MAX. GAUGE SIZE - DECIMAL .127 MAX. GAUGE SIZE IN MM 1 LEAVE(S) PROTO[R] BRAND ETCHED WITH BOTH DECIMAL SIZE AND CLOSEST METRIC EQUIVALENT LEAF LENGTH - DECIMAL - UOM IN LEAF LENGTH IN MM - UOM MM LEAF WIDTH - DECIMAL - UOM IN LEAF WIDTH IN MM - UOM MM MAXIMUM GAUGE SIZE - DECIMAL - UOM IN MAXIMUM GAUGE SIZE IN MM - UOM MM
Datasheet
Description
STRAIGHT, ROUND EDGE TYPE 12 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 12 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 12 LEAF LENGTH - FRACTIONAL 1/2 LEAF WIDTH - FRACTIONAL 304.8 LEAF LENGTH IN MM 12.7 LEAF WIDTH IN MM 0.005 INCH MAX. GAUGE SIZE .005 MAX. GAUGE SIZE - DECIMAL .127 MAX. GAUGE SIZE IN MM 1 LEAVE(S) PROTO[R] BRAND ETCHED WITH BOTH DECIMAL SIZE AND CLOSEST METRIC EQUIVALENT LEAF LENGTH - DECIMAL - UOM IN LEAF LENGTH IN MM - UOM MM LEAF WIDTH - DECIMAL - UOM IN LEAF WIDTH IN MM - UOM MM MAXIMUM GAUGE SIZE - DECIMAL - UOM IN MAXIMUM GAUGE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feeler Gauge - J005L - Proto® Industrial Tools
New Britain, CT, USA
Feeler Gauge
J005L
Feeler Gauge J005L
STRAIGHT, ROUND EDGE TYPE 12 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 12 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 12 LEAF LENGTH - FRACTIONAL 1/2 LEAF WIDTH - FRACTIONAL 304.8 LEAF LENGTH IN MM 12.7 LEAF WIDTH IN MM 0.005 INCH MAX. GAUGE SIZE .005 MAX. GAUGE SIZE - DECIMAL .127 MAX. GAUGE SIZE IN MM 1 LEAVE(S) PROTO[R] BRAND ETCHED WITH BOTH DECIMAL SIZE AND CLOSEST METRIC EQUIVALENT LEAF LENGTH - DECIMAL - UOM IN LEAF LENGTH IN MM - UOM MM LEAF WIDTH - DECIMAL - UOM IN LEAF WIDTH IN MM - UOM MM MAXIMUM GAUGE SIZE - DECIMAL - UOM IN MAXIMUM GAUGE SIZE IN MM - UOM MM
  • STRAIGHT, ROUND EDGE TYPE
  • 12 INCH LEAF LENGTH
  • 1/2 INCH LEAF WIDTH
  • 12 LEAF LENGTH - DECIMAL
  • .5 LEAF WIDTH - DECIMAL
  • 12 LEAF LENGTH - FRACTIONAL
  • 1/2 LEAF WIDTH - FRACTIONAL
  • 304.8 LEAF LENGTH IN MM
  • 12.7 LEAF WIDTH IN MM
  • 0.005 INCH MAX. GAUGE SIZE
  • .005 MAX. GAUGE SIZE - DECIMAL
  • .127 MAX. GAUGE SIZE IN MM
  • 1 LEAVE(S)
  • PROTO[R] BRAND
  • ETCHED WITH BOTH DECIMAL SIZE AND CLOSEST METRIC EQUIVALENT
  • LEAF LENGTH - DECIMAL - UOM IN
  • LEAF LENGTH IN MM - UOM MM
  • LEAF WIDTH - DECIMAL - UOM IN
  • LEAF WIDTH IN MM - UOM MM
  • MAXIMUM GAUGE SIZE - DECIMAL - UOM IN
  • MAXIMUM GAUGE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Fixed Gages
Product Number J005L
Product Name Feeler Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Application Machine Shop
View Details
Taper & Flushness Gage -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Application Construction; General Industrial
Fixed Gage Type Flushness Gage; Set of gages; Taper; Flushness
Measurement Scale / Units Metric
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Application Machine Shop
Reading Method / Display Digital
View Details