Proto® Industrial Tools Feeler Gauge J000M

Description
BENT TYPE STEEL MATERIAL 4 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 1/2 LEAF WIDTH - FRACTIONAL 0.006 INCH MIN. GAUGE SIZE 0.02 INCH MAX. GAUGE SIZE 11 LEAVE(S) 0.006 INCH, 0.008 INCH, INCREMENT 0.001 INCH FROM 0.01 TO 0.015 INCH, 0.018 INCH, 0.019 INCH, 0.02 INCH INCREMENT PROTO[R] BRAND WITH 1 INCH BEND STEEL HOLDER WEIGHT 0.13 LB
Datasheet
Description
BENT TYPE STEEL MATERIAL 4 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 1/2 LEAF WIDTH - FRACTIONAL 0.006 INCH MIN. GAUGE SIZE 0.02 INCH MAX. GAUGE SIZE 11 LEAVE(S) 0.006 INCH, 0.008 INCH, INCREMENT 0.001 INCH FROM 0.01 TO 0.015 INCH, 0.018 INCH, 0.019 INCH, 0.02 INCH INCREMENT PROTO[R] BRAND WITH 1 INCH BEND STEEL HOLDER WEIGHT 0.13 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feeler Gauge - J000M - Proto® Industrial Tools
New Britain, CT, USA
Feeler Gauge
J000M
Feeler Gauge J000M
BENT TYPE STEEL MATERIAL 4 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 1/2 LEAF WIDTH - FRACTIONAL 0.006 INCH MIN. GAUGE SIZE 0.02 INCH MAX. GAUGE SIZE 11 LEAVE(S) 0.006 INCH, 0.008 INCH, INCREMENT 0.001 INCH FROM 0.01 TO 0.015 INCH, 0.018 INCH, 0.019 INCH, 0.02 INCH INCREMENT PROTO[R] BRAND WITH 1 INCH BEND STEEL HOLDER WEIGHT 0.13 LB
  • BENT TYPE
  • STEEL MATERIAL
  • 4 INCH LEAF LENGTH
  • 1/2 INCH LEAF WIDTH
  • 1/2 LEAF WIDTH - FRACTIONAL
  • 0.006 INCH MIN. GAUGE SIZE
  • 0.02 INCH MAX. GAUGE SIZE
  • 11 LEAVE(S)
  • 0.006 INCH, 0.008 INCH, INCREMENT 0.001 INCH FROM 0.01 TO 0.015 INCH, 0.018 INCH, 0.019 INCH, 0.02 INCH INCREMENT
  • PROTO[R] BRAND
  • WITH 1 INCH BEND STEEL HOLDER
  • WEIGHT 0.13 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Fixed Gages
Product Number J000M
Product Name Feeler Gauge
Materials of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Application Machine Shop
Reading Method / Display Digital
View Details
Gap & Flushness Clover Gage -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Application Construction; General Industrial
Fixed Gage Type Feeler Gage; Flushness Gage; Set of gages
Measurement Scale / Units Metric
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Application Machine Shop
View Details