Proto® Industrial Tools Feeler Gauge J000BR

Description
STRAIGHT, ROUND EDGE TYPE BRASS MATERIAL 3 5/16 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 3.3125 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 3 5/16 LEAF LENGTH - FRACTIONAL 1/2 LEAF WIDTH - FRACTIONAL 84.1375 LEAF LENGTH IN MM 12.7 LEAF WIDTH IN MM 0.006 INCH MIN. GAUGE SIZE 0.016 INCH MAX. GAUGE SIZE .006 MIN. GAUGE SIZE - DECIMAL .016 MAX. GAUGE SIZE - DECIMAL .1524 MIN. GAUGE SIZE IN MM .4064 MAX. GAUGE SIZE IN MM ELECTRONIC IGNITION SYSTEM APPLICATION 6 LEAVE(S) 0.002 INCH INCREMENT .002 INCREMENT - DECIMAL .0508 INCREMENT IN MM PROTO[R] BRAND ETCHED WITH BOTH DECIMAL SIZE AND METRIC EQUIVALENT INCREMENT - DECIMAL - UOM IN INCREMENT IN MM - UOM MM LEAF LENGTH - DECIMAL - UOM IN LEAF LENGTH IN MM - UOM MM LEAF WIDTH - DECIMAL - UOM IN LEAF WIDTH IN MM - UOM MM MAXIMUM GAUGE SIZE - DECIMAL - UOM IN MAXIMUM GAUGE SIZE IN MM - UOM MM MINIMUM GAUGE SIZE - DECIMAL - UOM IN MINIMUM GAUGE SIZE IN MM - UOM MM
Datasheet
Description
STRAIGHT, ROUND EDGE TYPE BRASS MATERIAL 3 5/16 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 3.3125 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 3 5/16 LEAF LENGTH - FRACTIONAL 1/2 LEAF WIDTH - FRACTIONAL 84.1375 LEAF LENGTH IN MM 12.7 LEAF WIDTH IN MM 0.006 INCH MIN. GAUGE SIZE 0.016 INCH MAX. GAUGE SIZE .006 MIN. GAUGE SIZE - DECIMAL .016 MAX. GAUGE SIZE - DECIMAL .1524 MIN. GAUGE SIZE IN MM .4064 MAX. GAUGE SIZE IN MM ELECTRONIC IGNITION SYSTEM APPLICATION 6 LEAVE(S) 0.002 INCH INCREMENT .002 INCREMENT - DECIMAL .0508 INCREMENT IN MM PROTO[R] BRAND ETCHED WITH BOTH DECIMAL SIZE AND METRIC EQUIVALENT INCREMENT - DECIMAL - UOM IN INCREMENT IN MM - UOM MM LEAF LENGTH - DECIMAL - UOM IN LEAF LENGTH IN MM - UOM MM LEAF WIDTH - DECIMAL - UOM IN LEAF WIDTH IN MM - UOM MM MAXIMUM GAUGE SIZE - DECIMAL - UOM IN MAXIMUM GAUGE SIZE IN MM - UOM MM MINIMUM GAUGE SIZE - DECIMAL - UOM IN MINIMUM GAUGE SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feeler Gauge - J000BR - Proto® Industrial Tools
New Britain, CT, USA
Feeler Gauge
J000BR
Feeler Gauge J000BR
STRAIGHT, ROUND EDGE TYPE BRASS MATERIAL 3 5/16 INCH LEAF LENGTH 1/2 INCH LEAF WIDTH 3.3125 LEAF LENGTH - DECIMAL .5 LEAF WIDTH - DECIMAL 3 5/16 LEAF LENGTH - FRACTIONAL 1/2 LEAF WIDTH - FRACTIONAL 84.1375 LEAF LENGTH IN MM 12.7 LEAF WIDTH IN MM 0.006 INCH MIN. GAUGE SIZE 0.016 INCH MAX. GAUGE SIZE .006 MIN. GAUGE SIZE - DECIMAL .016 MAX. GAUGE SIZE - DECIMAL .1524 MIN. GAUGE SIZE IN MM .4064 MAX. GAUGE SIZE IN MM ELECTRONIC IGNITION SYSTEM APPLICATION 6 LEAVE(S) 0.002 INCH INCREMENT .002 INCREMENT - DECIMAL .0508 INCREMENT IN MM PROTO[R] BRAND ETCHED WITH BOTH DECIMAL SIZE AND METRIC EQUIVALENT INCREMENT - DECIMAL - UOM IN INCREMENT IN MM - UOM MM LEAF LENGTH - DECIMAL - UOM IN LEAF LENGTH IN MM - UOM MM LEAF WIDTH - DECIMAL - UOM IN LEAF WIDTH IN MM - UOM MM MAXIMUM GAUGE SIZE - DECIMAL - UOM IN MAXIMUM GAUGE SIZE IN MM - UOM MM MINIMUM GAUGE SIZE - DECIMAL - UOM IN MINIMUM GAUGE SIZE IN MM - UOM MM
  • STRAIGHT, ROUND EDGE TYPE
  • BRASS MATERIAL
  • 3 5/16 INCH LEAF LENGTH
  • 1/2 INCH LEAF WIDTH
  • 3.3125 LEAF LENGTH - DECIMAL
  • .5 LEAF WIDTH - DECIMAL
  • 3 5/16 LEAF LENGTH - FRACTIONAL
  • 1/2 LEAF WIDTH - FRACTIONAL
  • 84.1375 LEAF LENGTH IN MM
  • 12.7 LEAF WIDTH IN MM
  • 0.006 INCH MIN. GAUGE SIZE
  • 0.016 INCH MAX. GAUGE SIZE
  • .006 MIN. GAUGE SIZE - DECIMAL
  • .016 MAX. GAUGE SIZE - DECIMAL
  • .1524 MIN. GAUGE SIZE IN MM
  • .4064 MAX. GAUGE SIZE IN MM
  • ELECTRONIC IGNITION SYSTEM APPLICATION
  • 6 LEAVE(S)
  • 0.002 INCH INCREMENT
  • .002 INCREMENT - DECIMAL
  • .0508 INCREMENT IN MM
  • PROTO[R] BRAND
  • ETCHED WITH BOTH DECIMAL SIZE AND METRIC EQUIVALENT
  • INCREMENT - DECIMAL - UOM IN
  • INCREMENT IN MM - UOM MM
  • LEAF LENGTH - DECIMAL - UOM IN
  • LEAF LENGTH IN MM - UOM MM
  • LEAF WIDTH - DECIMAL - UOM IN
  • LEAF WIDTH IN MM - UOM MM
  • MAXIMUM GAUGE SIZE - DECIMAL - UOM IN
  • MAXIMUM GAUGE SIZE IN MM - UOM MM
  • MINIMUM GAUGE SIZE - DECIMAL - UOM IN
  • MINIMUM GAUGE SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Fixed Gages
Product Number J000BR
Product Name Feeler Gauge
Materials of Construction Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Application Machine Shop
Reading Method / Display Digital
View Details
Taper & Flushness Gage -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Application Construction; General Industrial
Fixed Gage Type Flushness Gage; Set of gages; Taper; Flushness
Measurement Scale / Units Metric
View Details
FEELER GAUGE - MT-1021A - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Measuring Range 0.0037 ft (0.0112 dm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Application Machine Shop
View Details