Proto® Industrial Tools SCREWDRIVER FW-A5.5X200VE

Description
SLOTTED CABINET TYPE 12 1/2 INCH OVERALL LENGTH 12 1/2 OVERALL LENGTH - FRACTIONAL 7 7/8 INCH SHANK LENGTH 7 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 5.5 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.21 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Datasheet
Description
SLOTTED CABINET TYPE 12 1/2 INCH OVERALL LENGTH 12 1/2 OVERALL LENGTH - FRACTIONAL 7 7/8 INCH SHANK LENGTH 7 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 5.5 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.21 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - FW-A5.5X200VE - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
FW-A5.5X200VE
SCREWDRIVER FW-A5.5X200VE
SLOTTED CABINET TYPE 12 1/2 INCH OVERALL LENGTH 12 1/2 OVERALL LENGTH - FRACTIONAL 7 7/8 INCH SHANK LENGTH 7 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 5.5 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.21 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
  • SLOTTED CABINET TYPE
  • 12 1/2 INCH OVERALL LENGTH
  • 12 1/2 OVERALL LENGTH - FRACTIONAL
  • 7 7/8 INCH SHANK LENGTH
  • 7 7/8 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • 5.5 MM TIP SIZE
  • FACOM[R] BRAND
  • WEIGHT 0.21 LB
  • DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number FW-A5.5X200VE
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2101 - WAGO
Specs
Drive Type PH1; PH2; PZ1; 2.5 x 0.4; 3.5 x 0.6; 5.5 x 1.0
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 30-330 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Robertson
Shank Length 6 inch (152 mm)
View Details
Screw Starter - Slotted - Nylon - NH9 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
Overall Length 9 inch (229 mm)
View Details