Proto® Industrial Tools SCREWDRIVER FW-A3X75VE

Description
SLOTTED CABINET TYPE 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 3 INCH SHANK LENGTH ROUND SHANK TYPE 3 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.1 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Datasheet
Description
SLOTTED CABINET TYPE 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 3 INCH SHANK LENGTH ROUND SHANK TYPE 3 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.1 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - FW-A3X75VE - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
FW-A3X75VE
SCREWDRIVER FW-A3X75VE
SLOTTED CABINET TYPE 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 3 INCH SHANK LENGTH ROUND SHANK TYPE 3 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.1 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
  • SLOTTED CABINET TYPE
  • 6 7/8 INCH OVERALL LENGTH
  • 6 7/8 OVERALL LENGTH - FRACTIONAL
  • 3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • 3 MM TIP SIZE
  • FACOM[R] BRAND
  • WEIGHT 0.1 LB
  • DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number FW-A3X75VE
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
4751 - Screwdrivers for slotted screws - 47510007 - Stahlwille North America
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details