Proto® Industrial Tools SCREWDRIVER FW-A3.5X75VE

Description
SLOTTED CABINET TYPE 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 3 INCH SHANK LENGTH ROUND SHANK TYPE 3.5 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.11 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Datasheet
Description
SLOTTED CABINET TYPE 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 3 INCH SHANK LENGTH ROUND SHANK TYPE 3.5 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.11 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - FW-A3.5X75VE - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
FW-A3.5X75VE
SCREWDRIVER FW-A3.5X75VE
SLOTTED CABINET TYPE 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 3 INCH SHANK LENGTH ROUND SHANK TYPE 3.5 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.11 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
  • SLOTTED CABINET TYPE
  • 6 7/8 INCH OVERALL LENGTH
  • 6 7/8 OVERALL LENGTH - FRACTIONAL
  • 3 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • 3.5 MM TIP SIZE
  • FACOM[R] BRAND
  • WEIGHT 0.11 LB
  • DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number FW-A3.5X75VE
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver Set - 35-910 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Robertson; Slotted
View Details
Screwdriver Bit Sets - 8904054 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Hex; Hex, Torx, Phillips, Pozidriv
Shaft Material Chrome Vanadium Steel, Molybdenum Steel
View Details