Proto® Industrial Tools SCREWDRIVER FW-A10X200VE

Description
SLOTTED CABINET TYPE 12 3/4 INCH OVERALL LENGTH 12 3/4 OVERALL LENGTH - FRACTIONAL 7 7/8 INCH SHANK LENGTH 7 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 10 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.61 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Datasheet
Description
SLOTTED CABINET TYPE 12 3/4 INCH OVERALL LENGTH 12 3/4 OVERALL LENGTH - FRACTIONAL 7 7/8 INCH SHANK LENGTH 7 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 10 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.61 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - FW-A10X200VE - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
FW-A10X200VE
SCREWDRIVER FW-A10X200VE
SLOTTED CABINET TYPE 12 3/4 INCH OVERALL LENGTH 12 3/4 OVERALL LENGTH - FRACTIONAL 7 7/8 INCH SHANK LENGTH 7 7/8 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE 10 MM TIP SIZE FACOM[R] BRAND WEIGHT 0.61 LB DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
  • SLOTTED CABINET TYPE
  • 12 3/4 INCH OVERALL LENGTH
  • 12 3/4 OVERALL LENGTH - FRACTIONAL
  • 7 7/8 INCH SHANK LENGTH
  • 7 7/8 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • 10 MM TIP SIZE
  • FACOM[R] BRAND
  • WEIGHT 0.61 LB
  • DESIGNED FOR WORKING ON LIVE COMPONENTS UP TO 1000 VAC/1500 VDC
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number FW-A10X200VE
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2122 - WAGO
Specs
Drive Type Crosshead; PH2
View Details
2 suppliers
Screwdriver Bits - 264203 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Crosshead; Phillips
Drive Details PH2
Overall Length 1.97 inch (50 mm)
View Details
Screwdriver - 0153-22-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.1875 inch (4.76 mm)
Overall Length 9.75 inch (248 mm)
View Details
2 suppliers