Proto® Industrial Tools NUTDRIVER FM-94TL.19AVSE

Description
12 1/2 INCH OVERALL LENGTH 19 MM DRIVE SIZE 19 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 2.06 LB
Datasheet
Description
12 1/2 INCH OVERALL LENGTH 19 MM DRIVE SIZE 19 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 2.06 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NUTDRIVER - FM-94TL.19AVSE - Proto® Industrial Tools
New Britain, CT, USA
12 1/2 INCH OVERALL LENGTH 19 MM DRIVE SIZE 19 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 2.06 LB
  • 12 1/2 INCH OVERALL LENGTH
  • 19 MM DRIVE SIZE
  • 19 DRIVE SIZE IN MM
  • FACOM[R] BRAND
  • HANDLE TYPE T
  • INSULATION VOLTAGE RATING 1000 VAC/1500 VDC
  • WEIGHT 2.06 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number FM-94TL.19AVSE
Product Name NUTDRIVER
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 4601758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.9 inch (226 mm)
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
NUTDRIVER - FM-94T.6AVSE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.2362 inch (6 mm)
Length 5.75 inch (146 mm)
View Details