Proto® Industrial Tools NUTDRIVER FM-94TL.10AVSE

Description
12 1/2 INCH OVERALL LENGTH 10 MM DRIVE SIZE 10 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 0.91 LB
Datasheet
Description
12 1/2 INCH OVERALL LENGTH 10 MM DRIVE SIZE 10 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 0.91 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NUTDRIVER - FM-94TL.10AVSE - Proto® Industrial Tools
New Britain, CT, USA
12 1/2 INCH OVERALL LENGTH 10 MM DRIVE SIZE 10 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 0.91 LB
  • 12 1/2 INCH OVERALL LENGTH
  • 10 MM DRIVE SIZE
  • 10 DRIVE SIZE IN MM
  • FACOM[R] BRAND
  • HANDLE TYPE T
  • INSULATION VOLTAGE RATING 1000 VAC/1500 VDC
  • WEIGHT 0.91 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Nut Runners and Nut Drivers
Product Number FM-94TL.10AVSE
Product Name NUTDRIVER
Type Nut Driver
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 4992335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.29 inch (236 mm)
View Details
NUTDRIVER - ST-905M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Nut Driver
Adjustment Range 0.1969 inch (5 mm)
Length 7.38 inch (187 mm)
View Details