FM-94T.14AVSE -- NUTDRIVER
Proto® Industrial Tools
NUTDRIVER
FM-94T.14AVSE
Description
5 3/4 INCH OVERALL LENGTH
14 MM DRIVE SIZE
14 DRIVE SIZE IN MM
FACOM[R] BRAND
HANDLE TYPE T
INSULATION VOLTAGE RATING 1000 VAC/1500 VDC
WEIGHT 0.5 LB
Description
5 3/4 INCH OVERALL LENGTH
14 MM DRIVE SIZE
14 DRIVE SIZE IN MM
FACOM[R] BRAND
HANDLE TYPE T
INSULATION VOLTAGE RATING 1000 VAC/1500 VDC
WEIGHT 0.5 LB
Datasheet
Suppliers
5 3/4 INCH OVERALL LENGTH
14 MM DRIVE SIZE
14 DRIVE SIZE IN MM
FACOM[R] BRAND
HANDLE TYPE T
INSULATION VOLTAGE RATING 1000 VAC/1500 VDC
WEIGHT 0.5 LB
- 5 3/4 INCH OVERALL LENGTH
- 14 MM DRIVE SIZE
- 14 DRIVE SIZE IN MM
- FACOM[R] BRAND
- HANDLE TYPE T
- INSULATION VOLTAGE RATING 1000 VAC/1500 VDC
- WEIGHT 0.5 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nut Runners and Nut Drivers |
|
Product Number
|
FM-94T.14AVSE |
|
Product Name
|
NUTDRIVER |
|
Type
|
Nut Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Nut Driver
Style
Hand-Held Cylindrical
Head Style
In-line
View Details
Visumatic Industrial Products
Type
Nut Runner
Power
Electric; Pneumatic
Style
Hand-Held Cylindrical
View Details
Type
Nut Driver
Adjustment Range
0.3125 inch (7.94 mm)
Length
6.69 inch (170 mm)
View Details