FM-94T.11AVSE -- NUTDRIVER
Proto® Industrial Tools
NUTDRIVER
FM-94T.11AVSE
Description
5 3/4 INCH OVERALL LENGTH
11 MM DRIVE SIZE
11 DRIVE SIZE IN MM
FACOM[R] BRAND
HANDLE TYPE T
INSULATION VOLTAGE RATING 1000 VAC/1500 VDC
WEIGHT 0.47 LB
Description
5 3/4 INCH OVERALL LENGTH
11 MM DRIVE SIZE
11 DRIVE SIZE IN MM
FACOM[R] BRAND
HANDLE TYPE T
INSULATION VOLTAGE RATING 1000 VAC/1500 VDC
WEIGHT 0.47 LB
Datasheet
Suppliers
5 3/4 INCH OVERALL LENGTH
11 MM DRIVE SIZE
11 DRIVE SIZE IN MM
FACOM[R] BRAND
HANDLE TYPE T
INSULATION VOLTAGE RATING 1000 VAC/1500 VDC
WEIGHT 0.47 LB
- 5 3/4 INCH OVERALL LENGTH
- 11 MM DRIVE SIZE
- 11 DRIVE SIZE IN MM
- FACOM[R] BRAND
- HANDLE TYPE T
- INSULATION VOLTAGE RATING 1000 VAC/1500 VDC
- WEIGHT 0.47 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nut Runners and Nut Drivers |
|
Product Number
|
FM-94T.11AVSE |
|
Product Name
|
NUTDRIVER |
|
Type
|
Nut Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Nut Driver
Style
Hand-Held Cylindrical
Head Style
In-line
View Details
Visumatic Industrial Products
Type
Nut Runner
Power
Electric (optional feature); Pneumatic (optional feature)
Style
Hand-Held Cylindrical; Fixtured
View Details
Type
Nut Driver
Adjustment Range
0.2756 inch (7 mm)
Length
6.77 inch (172 mm)
View Details